The MMBT2369ALT1 is an NPN silicon switching transistor in a SOT-23 (TO-236) surface mount package measuring 2.90 mm by 1.30 mm. It has a collector-emitter voltage rating of 15 Vdc, a continuous collector current of 200 mA, and a total device dissipation of 225 mW on FR-5 board. The junction and storage temperature range is -55°C to +150°C. The device meets RoHS standards and features a Pb-free package option. It has a minimum DC current gain of 40 at IC = 10 mA and VCE = 0.35 V, and a collector-emitter saturation voltage of 0.20 V maximum at IC = 10 mA and IB = 1.0 mA.
Manufacturer: ON Semiconductor
Win Source Part Number: 885312-MMBT2369ALT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V 200 mA - 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 885312-MMBT2369ALT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2369ALT1 |
| Polarity | NPN |