The MMBT2222LT1 is an NPN silicon bipolar junction transistor for general-purpose switching and amplification applications, housed in a SOT-23 (TO-236) surface-mount package measuring 3.04 mm max in length, 1.40 mm max in width, and 1.11 mm max in height. It has a collector-emitter voltage rating of 30 V, a collector current capability of 600 mA continuous and 1100 mA peak, and a power dissipation of 225 mW at 25°C with a derating of 1.8 mW/°C. The device exhibits a DC current gain (hFE) of 75 to 300 at 10 mA collector current and 10 V collector-emitter voltage, and a current gain-bandwidth product of 250 MHz. It operates from -55°C to +150°C junction temperature and meets RoHS compliance for lead-free packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 927492-MMBT2222LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 600 mA 250MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0075
Other Part Number: 2156-MMBT2222LT1, 2156-MMBT2222LT1-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 927492-MMBT2222LT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2222LT1 |
| Polarity | NPN |