MM74HCT373SJX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MM74HCT373SJX
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MM74HCT373SJX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
3 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Package Type
SOT163
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Latch Type
S-R
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details