Rochester Electronics Logic - Latches MM74HCT373MTCX

Description
BUS DRIVER, HCT SERIES, 1-FUNC,
Datasheet
Description
BUS DRIVER, HCT SERIES, 1-FUNC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM74HCT373MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HCT373MTCX
Logic - Latches MM74HCT373MTCX
BUS DRIVER, HCT SERIES, 1-FUNC,

BUS DRIVER, HCT SERIES, 1-FUNC,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM74HCT373MTCX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT573D-Q100,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74LVT16373ADGG,518 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LS75 4-Bit Bistable Latches - 7601201EA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
4 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details