Rochester Electronics Logic - Latches MM74HC75MX

Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet
Description
D LATCH HIGH LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM74HC75MX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC75MX
Logic - Latches MM74HC75MX
D LATCH HIGH LEVEL TRIGGERED

D LATCH HIGH LEVEL TRIGGERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM74HC75MX
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-74LVC573AD-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers