MM74HC259SJ -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MM74HC259SJ
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MM74HC259SJ |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
5V; 5
View Details
6 suppliers
Lansdale Semiconductor, Inc.
Latch Type
Addressable D
Supply Voltage
7 V
Propagation Delay
25 ns
View Details