Rochester Electronics Logic - Latches MM54HC533J/883

Description
D LATCH, 1-FUNC, 8-BIT
Datasheet
Description
D LATCH, 1-FUNC, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MM54HC533J/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM54HC533J/883
Logic - Latches MM54HC533J/883
D LATCH, 1-FUNC, 8-BIT

D LATCH, 1-FUNC, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MM54HC533J/883
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373WMX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
6 suppliers
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details