MM54C48W/883C -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MM54C48W/883C
Description
DECODER/DRIVER, CMOS
-
Lingto Electronic Limited
Datasheet
Description
DECODER/DRIVER, CMOS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MM54C48W/883C |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
38-VFQFN Exposed Pad
View Details