Skyworks Solutions, Inc. Telecom SI3210M-E-FM

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3210M-E-FM-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3210M-E-FM-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Amplifiers - BGB707L7ESDE6327XTSA1 - ODG (Origin Data Global)
Specs
Technology 802.11a/b/g/n
Supply Voltage Other; 1.8V ~ 4V
Package Type 6-XFDFN Exposed Pad
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details