Rochester Electronics Logic - Logic - Shift Registers - MM54C195J/883 MM54C195J/883

Description
Manufacturer: National Semiconductor Win Source Part Number: 927334-MM54C195J/883 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 927334-MM54C195J/883 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MM54C195J/883 - 927334-MM54C195J/883 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM54C195J/883
927334-MM54C195J/883
Logic - Logic - Shift Registers - MM54C195J/883 927334-MM54C195J/883
Manufacturer: National Semiconductor Win Source Part Number: 927334-MM54C195J/883 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: National Semiconductor
Win Source Part Number: 927334-MM54C195J/883
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Shift Registers - MM54C195J/883 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM54C195J/883
Logic - Shift Registers MM54C195J/883
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 927334-MM54C195J/883 MM54C195J/883
Product Name Logic - Logic - Shift Registers - MM54C195J/883 Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC194N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
Shift Registers - 1727-74HCS16507PW-Q100JCT-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details