Rochester Electronics Embedded - Embedded - Microcontrollers - MKV10Z16VLC7 MKV10Z16VLC7

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885091-MKV10Z16VLC7 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 75MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885091-MKV10Z16VLC7 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 75MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MKV10Z16VLC7 - 885091-MKV10Z16VLC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MKV10Z16VLC7
885091-MKV10Z16VLC7
Embedded - Embedded - Microcontrollers - MKV10Z16VLC7 885091-MKV10Z16VLC7
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 885091-MKV10Z16VLC7 Series: Kinetis KV Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 75MHz Package: Bulk Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 28 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 885091-MKV10Z16VLC7
Series: Kinetis KV
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 75MHz
Package: Bulk
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 28
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MKV10Z16VLC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MKV10Z16VLC7
Embedded - Microcontrollers MKV10Z16VLC7
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 885091-MKV10Z16VLC7 MKV10Z16VLC7
Product Name Embedded - Embedded - Microcontrollers - MKV10Z16VLC7 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 75 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details