Rochester Electronics Embedded - Embedded - Microprocessors - MD8086-2 MD8086-2

Description
Manufacturer: Intel Win Source Part Number: 884462-MD8086-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 884462-MD8086-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MD8086-2 - 884462-MD8086-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MD8086-2
884462-MD8086-2
Embedded - Embedded - Microprocessors - MD8086-2 884462-MD8086-2
Manufacturer: Intel Win Source Part Number: 884462-MD8086-2 Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 884462-MD8086-2
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - MD8086-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MD8086-2
Embedded - Microprocessors MD8086-2
RISC MPU, 16-BIT

RISC MPU, 16-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884462-MD8086-2 MD8086-2
Product Name Embedded - Embedded - Microprocessors - MD8086-2 Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
Microprocessors - PCX745BVZFU300LE - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC
Package Type BGA; Other; 255-BBGA Exposed Pad
View Details
3 suppliers