Intel Corporation 50MHZ Embedded Microprocessor MPU A80960HD50SL2GH

Description
IC MPU I960 50MHZ 168CPGA Product overview: A80960HD50SL2GH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HD50SL2GH can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I960 50MHZ 168CPGA Product overview: A80960HD50SL2GH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HD50SL2GH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50MHZ Embedded Microprocessor MPU - 694-A80960HD50SL2GH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Embedded Microprocessor MPU
694-A80960HD50SL2GH
50MHZ Embedded Microprocessor MPU 694-A80960HD50SL2GH
IC MPU I960 50MHZ 168CPGA Product overview: A80960HD50SL2GH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HD50SL2GH can be used for catalog matching and distributor lookup.

IC MPU I960 50MHZ 168CPGA Product overview: A80960HD50SL2GH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HD50SL2GH can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - A80960HD50SL2GH - 1042320-A80960HD50SL2GH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960HD50SL2GH
1042320-A80960HD50SL2GH
Embedded - Embedded - Microprocessors - A80960HD50SL2GH 1042320-A80960HD50SL2GH
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042320-A80960HD50SL 2GH Packaging: Bulk Voltage: 3.3 V Frequency: 50 MHz Operating Supply Voltage: 3.3 V RAM Size: 2 kB Access Time: 50 µs Number of Pins: 168 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80960HD50SL2GHA8096 0HD50-SL2GH; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.45 V Min Supply Voltage: 3.15 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042320-A80960HD50SL2GH
Packaging: Bulk
Voltage: 3.3 V
Frequency: 50 MHz
Operating Supply Voltage: 3.3 V
RAM Size: 2 kB
Access Time: 50 µs
Number of Pins: 168
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): A80960HD50SL2GHA80960HD50-SL2GH;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.45 V
Min Supply Voltage: 3.15 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80960HD50SL2GH 1042320-A80960HD50SL2GH
Product Name 50MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80960HD50SL2GH
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707BZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Microprocessors - 150-SAM9X75T-V/6GWTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details