Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6X4CVM08AB MCIMX6X4CVM08AB

Description
Manufacturer: NXP Win Source Part Number: 847599-MCIMX6X4CVM08 AB Series: i.MX6SX Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 847599-MCIMX6X4CVM08 AB Series: i.MX6SX Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCIMX6X4CVM08AB is a microprocessor from the Freescale i.MX 6 series, designed for a variety of embedded applications. It operates at a frequency of 800 MHz and is packaged in a 529 MAPBGA format, making it suitable for compact designs. The i.MX 6 series is known for its power efficiency and performance, providing advantages in processing capabilities for multimedia and user interface applications. This microprocessor supports various operating systems, including Android, which enhances its versatility in development. The product is targeted towards markets requiring robust processing power in a small footprint, making it a viable option for engineers looking to implement advanced features in their projects.

Datasheet Summary
Powered by GS/AI

The MCIMX6X4CVM08AB is a microprocessor from the Freescale i.MX 6 series, designed for a variety of embedded applications. It operates at a frequency of 800 MHz and is packaged in a 529 MAPBGA format, making it suitable for compact designs. The i.MX 6 series is known for its power efficiency and performance, providing advantages in processing capabilities for multimedia and user interface applications. This microprocessor supports various operating systems, including Android, which enhances its versatility in development. The product is targeted towards markets requiring robust processing power in a small footprint, making it a viable option for engineers looking to implement advanced features in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6X4CVM08AB - 847599-MCIMX6X4CVM08AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6X4CVM08AB
847599-MCIMX6X4CVM08AB
Embedded - Embedded - Microprocessors - MCIMX6X4CVM08AB 847599-MCIMX6X4CVM08AB
Manufacturer: NXP Win Source Part Number: 847599-MCIMX6X4CVM08 AB Series: i.MX6SX Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 847599-MCIMX6X4CVM08AB
Series: i.MX6SX
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6X4CVM08AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6X4CVM08AB
Embedded - Microprocessors MCIMX6X4CVM08AB
IC MPU I.MX6SX 800MHZ 529MAPBGA

IC MPU I.MX6SX 800MHZ 529MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 847599-MCIMX6X4CVM08AB MCIMX6X4CVM08AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6X4CVM08AB Embedded - Microprocessors
Microprocessor Family ARM; ARM® Cortex®-A9, ARM® Cortex®-M4
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - A80960HA40 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-PIC64GX1000-C/FCS-ND - DigiKey
Microchip Technology, Inc.
Specs
Architecture RISC
Data Bus 64-Bit
Microprocessor Family RV64GC
View Details