Intel Corporation Embedded - Embedded - Microprocessors - A80C186XL20 A80C186XL20

Description
Manufacturer: Intel Win Source Part Number: 1134815-A80C186XL20 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1134815-A80C186XL20 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80C186XL20 - 1134815-A80C186XL20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80C186XL20
1134815-A80C186XL20
Embedded - Embedded - Microprocessors - A80C186XL20 1134815-A80C186XL20
Manufacturer: Intel Win Source Part Number: 1134815-A80C186XL20 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1134815-A80C186XL20
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 20MHz Embedded Microprocessor MPU - 694-A80C186XL20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microprocessor MPU
694-A80C186XL20
16-bit 20MHz Embedded Microprocessor MPU 694-A80C186XL20
Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186XL20 can be used for catalog matching and distributor lookup.

Microprocessor, 16-Bit, 20MHz, CMOS, CPGA68, CERAMIC, PGA-68 Product overview: A80C186XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 20MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80C186XL20 can be used for catalog matching and distributor lookup.

Supplier's Site
IC MPU I186 20MHZ 68CPGA - 386-A80C186XL20 - Utmel Electronic Limited
Hong Kong, China
IC MPU I186 20MHZ 68CPGA
386-A80C186XL20
IC MPU I186 20MHZ 68CPGA 386-A80C186XL20
IC MPU I186 20MHZ 68CPGA

IC MPU I186 20MHZ 68CPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1134815-A80C186XL20 694-A80C186XL20 386-A80C186XL20
Product Name Embedded - Embedded - Microprocessors - A80C186XL20 16-bit 20MHz Embedded Microprocessor MPU IC MPU I186 20MHZ 68CPGA
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 847 (2M Cache, 1.10 GHz) - 847 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details