Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX27V0P4A MCIMX27V0P4A

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926527-MCIMX27V0P4A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926527-MCIMX27V0P4A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX27V0P4A - 926527-MCIMX27V0P4A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX27V0P4A
926527-MCIMX27V0P4A
Embedded - Embedded - Microprocessors - MCIMX27V0P4A 926527-MCIMX27V0P4A
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926527-MCIMX27V0P4A Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926527-MCIMX27V0P4A
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microprocessors - MCIMX27V0P4A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX27V0P4A
Embedded - Microprocessors MCIMX27V0P4A
I.MX27 32 BIT MICROPROCESSOR, AR

I.MX27 32 BIT MICROPROCESSOR, AR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926527-MCIMX27V0P4A MCIMX27V0P4A
Product Name Embedded - Embedded - Microprocessors - MCIMX27V0P4A Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D21A-CU - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A5
Clock Speed 500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers