ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 180MHz 208-PQFP (28x28)
IC MPU AT91SAM 180MHZ 208QFP Product overview: AT91SAM9260B-QU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9260B-QU can be used for catalog matching and distributor lookup.
Microprocessors - MPU 32-bit
IC MCU 32BIT 32KB ROM 208QFP
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 180MHz 208-PQFP (28x28)
ARM926EJ-S Microprocessor IC AT91SAM 1 Core, 32-Bit 180MHz 208-PQFP (28x28)
AT91SAM9260 - RISC MICROCONTROLL
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AT91SAM9260B-QU-ND | 694-AT91SAM9260B-QU | AT91SAM9260B-QU | AT91SAM9260B-QU | AT91SAM9260B-QU | AT91SAM9260B-QU |
| Product Name | Microprocessors | 180MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.8 V | ||||
| Package Type | Other; 208-BFQFP | Other; Tray | QFP; Other; 208-BFQFP | QFP |