Texas Instruments AM3352 Sitara Processor AM3352BZCZA80

Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Dallas, TX, United States
AM3352 Sitara Processor
AM3352BZCZA80
AM3352 Sitara Processor AM3352BZCZA80
Sitara Processor 324-NFBGA -40 to 105

Sitara Processor 324-NFBGA -40 to 105

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3352BZCZA80 - 199022-AM3352BZCZA80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3352BZCZA80
199022-AM3352BZCZA80
Embedded - Embedded - Microprocessors - AM3352BZCZA80 199022-AM3352BZCZA80
Manufacturer: Texas Instruments Win Source Part Number: 199022-AM3352BZCZA80 Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 800MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 199022-AM3352BZCZA80
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 800MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 126

Buy Now Datasheet
800MHz 1.1V 64KB Embedded Microprocessor MPU - 694-AM3352BZCZA80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz 1.1V 64KB Embedded Microprocessor MPU
694-AM3352BZCZA80
800MHz 1.1V 64KB Embedded Microprocessor MPU 694-AM3352BZCZA80
ARM MPU 32b 800MHz 1.1V LFBGA 64KB RAM Product overview: AM3352BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.1V, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.1V, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA80 can be used for catalog matching and distributor lookup.

ARM MPU 32b 800MHz 1.1V LFBGA 64KB RAM Product overview: AM3352BZCZA80 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.1V, 64KB. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHz, 1.1V, 64KB, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3352BZCZA80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-38865-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-38865-ND
Microprocessors 296-38865-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3352BZCZA80
Microprocessors - MPU AM3352BZCZA80
Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Microprocessors - MPU Sitara ARM Cortex-A8 MPU

Buy Now Datasheet
Microprocessors - AM3352BZCZA80 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3352BZCZA80
Microprocessors AM3352BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3352BZCZA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3352BZCZA80
Integrated Circuits (ICs) - Embedded - Microprocessors AM3352BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site
Microprocessors - AM3352BZCZA80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3352BZCZA80
Microprocessors AM3352BZCZA80
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)

Buy Now
Embedded - Microprocessors - AM3352BZCZA80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3352BZCZA80
Embedded - Microprocessors AM3352BZCZA80
IC MPU SITARA 800MHZ 324NFBGA

IC MPU SITARA 800MHZ 324NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3352BZCZA80 199022-AM3352BZCZA80 694-AM3352BZCZA80 296-38865-ND AM3352BZCZA80 AM3352BZCZA80 AM3352BZCZA80 AM3352BZCZA80 AM3352BZCZA80
Product Name AM3352 Sitara Processor Embedded - Embedded - Microprocessors - AM3352BZCZA80 800MHz 1.1V 64KB Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.1V 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA(15x15) Other; LFBGA Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 300 to 1000 MHz 800 MHz 800 MHz 800 MHz 800 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microprocessors - AM5716BABCXASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
DM8107 DaVinci Digital Media Processor - DM8107AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
View Details