Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3309-TL-H MCH3309-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883966-MCH3309-TL-H Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883966-MCH3309-TL-H Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3309-TL-H - 883966-MCH3309-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3309-TL-H
883966-MCH3309-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3309-TL-H 883966-MCH3309-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 883966-MCH3309-TL-H Series: * Features: RF Mosfet Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 883966-MCH3309-TL-H
Series: *
Features: RF Mosfet
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 883966-MCH3309-TL-H
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3309-TL-H
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R025M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Igbt, Module, Dual N Channel, 1.2Kv, 1.6Ka; Continuous Collector Current Fuji Electric - 54W0199 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Polarity N-Channel
Package Type TO-3
View Details