Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08RG60FG MC9S08RG60FG

Description
Manufacturer: Motorola Win Source Part Number: 883903-MC9S08RG60FG Series: S08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: S08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 8MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883903-MC9S08RG60FG Series: S08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: S08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 8MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08RG60FG - 883903-MC9S08RG60FG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08RG60FG
883903-MC9S08RG60FG
Embedded - Embedded - Microcontrollers - MC9S08RG60FG 883903-MC9S08RG60FG
Manufacturer: Motorola Win Source Part Number: 883903-MC9S08RG60FG Series: S08 Operating Temperature Range: 0°C ~ 70°C (TA) Features: S08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 8MHz Package: Bulk Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883903-MC9S08RG60FG
Series: S08
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: S08 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
Core Processor: S08
Speed: 8MHz
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08RG60FG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08RG60FG
Embedded - Microcontrollers MC9S08RG60FG
IC MCU 8BIT 60KB FLASH 44LQFP

IC MCU 8BIT 60KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883903-MC9S08RG60FG MC9S08RG60FG
Product Name Embedded - Embedded - Microcontrollers - MC9S08RG60FG Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz
RAM 60 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details