MC867P -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC867P
Description
D LATCH, DTL, PDIP14
-
Lingto Electronic Limited
Datasheet
Description
D LATCH, DTL, PDIP14
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC867P |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Output Characteristics
3-State
Supply Voltage
1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current
0.0800 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.65V ~ 3.6V
View Details
3 suppliers