Rochester Electronics Logic - Latches MC74VHCT573ADT

Description
IC LATCH OCTAL D 3ST 20-TSSOP
Datasheet
Description
IC LATCH OCTAL D 3ST 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74VHCT573ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT573ADT
Logic - Latches MC74VHCT573ADT
IC LATCH OCTAL D 3ST 20-TSSOP

IC LATCH OCTAL D 3ST 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74VHCT573ADT
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Latches - 1727-74LVC16373ADGV-Q1JDKR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
5 suppliers
Logic - Latches - 74F843SPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details