Rochester Electronics Logic - Latches MC74LVX259DG

Description
IC LATCH AADDRESS 8BIT 16-SOIC
Datasheet
Description
IC LATCH AADDRESS 8BIT 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74LVX259DG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LVX259DG
Logic - Latches MC74LVX259DG
IC LATCH AADDRESS 8BIT 16-SOIC

IC LATCH AADDRESS 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74LVX259DG
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVT16260DL,512 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Octal Transparent Latch - 74FCT2373ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
4 suppliers