Rochester Electronics Logic - Logic - Latches - MC74LCX16373DT MC74LCX16373DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883739-MC74LCX16373D T Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 39 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883739-MC74LCX16373D T Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 39 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74LCX16373DT
883739-MC74LCX16373DT
Logic - Logic - Latches - MC74LCX16373DT 883739-MC74LCX16373DT
Manufacturer: ON Semiconductor Win Source Part Number: 883739-MC74LCX16373D T Series: 74LCX Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 39 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883739-MC74LCX16373DT
Series: 74LCX
Operating Temperature Range: -55°C ~ 125°C
Package: Tube
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 39
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - MC74LCX16373DT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74LCX16373DT
Logic - Latches MC74LCX16373DT
IC LATCH TRANSP 16BIT 48-TSSOP

IC LATCH TRANSP 16BIT 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 883739-MC74LCX16373DT MC74LCX16373DT
Product Name Logic - Logic - Latches - MC74LCX16373DT Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TSSOP; 48-TSSOP; SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3413-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details
Integrated Circuits (ICs) - Logic - Latches - 74LVCH162373APVG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers