Rochester Electronics Logic - Logic - Flip Flops - MC74HCT174AN MC74HCT174AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883714-MC74HCT174AN Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HCT174 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883714-MC74HCT174AN Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HCT174 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74HCT174AN
883714-MC74HCT174AN
Logic - Logic - Flip Flops - MC74HCT174AN 883714-MC74HCT174AN
Manufacturer: ON Semiconductor Win Source Part Number: 883714-MC74HCT174AN Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm) Package: Bulk Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HCT174 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883714-MC74HCT174AN
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Package: Bulk
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HCT174
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Flip Flops - MC74HCT174AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HCT174AN
Logic - Flip Flops MC74HCT174AN
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 883714-MC74HCT174AN MC74HCT174AN
Product Name Logic - Logic - Flip Flops - MC74HCT174AN Logic - Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers
Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers