100131FC -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
100131FC
Description
D FLIP-FLOP, 100K SERIES
-
Lingto Electronic Limited
Datasheet
Description
D FLIP-FLOP, 100K SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
100131FC |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Triggering
Positive-edge Triggered
Package Type
FL14
Logic Family
TTL
View Details
2 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+7
View Details
6 suppliers
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details