Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
ROCHESTER ELECTRONICS
MC74HC75F -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC75F
Description
74HC75 - QUAD BISTABLE TRANSPARA
Lingto Electronic Limited
Done
Datasheet
Description
74HC75 - QUAD BISTABLE TRANSPARA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74HC75F
Logic - Latches
MC74HC75F
74HC75 - QUAD BISTABLE TRANSPARA
74HC75 - QUAD BISTABLE TRANSPARA
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Latches
Product Number
MC74HC75F
Product Name
Logic - Latches
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Octal D-type transparent latch; 3-state
74HCT373D,653
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
9
suppliers
Rochester Electronics
Logic - Latches
74HC573D/C4118
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
7.8 mA
High-level Output Current (Source)
7.8 mA
View Details
Texas Instruments
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs
5962-8755601RA
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0400 mA
View Details
2
suppliers
Lansdale Semiconductor, Inc.
Dual 4-Bit Addressable Latch
54LS256/E,F
Specs
Latch Type
Transparent-D
Supply Voltage
7 V
Propagation Delay
19 ns
View Details