Rochester Electronics Logic - Flip Flops MC74HC74AFG

Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet
Description
IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74HC74AFG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74HC74AFG
Logic - Flip Flops MC74HC74AFG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74HC74AFG
Product Name Logic - Flip Flops
fMAX 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC273D/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT163-1
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
Logic - Flip Flops - 74AC74PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details