MC74HC533AFL1 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC533AFL1
Description
OCTAL D LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74HC533AFL1 |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Low-level Output Current (Sink)
5.2 mA
High-level Output Current (Source)
5.2 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
0.0800 mA
View Details
2 suppliers
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details