Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DTR2 MC74HC4053DTR2

Description
Manufacturer: Motorola Win Source Part Number: 926302-MC74HC4053DTR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926302-MC74HC4053DTR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DTR2 - 926302-MC74HC4053DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DTR2
926302-MC74HC4053DTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DTR2 926302-MC74HC4053DTR2
Manufacturer: Motorola Win Source Part Number: 926302-MC74HC4053DTR 2 Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4053 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Motorola
Win Source Part Number: 926302-MC74HC4053DTR2
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4053
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 926302-MC74HC4053DTR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053DTR2
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 32F8130-CL - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers