Manufacturer: ON Semiconductor
Win Source Part Number: 883697-MC74HC4051FL1
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4051
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 883697-MC74HC4051FL1 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051FL1 |