MC74HC373AFR1 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC373AFR1
Description
BUS DRIVER, HC/UH SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER, HC/UH SERIES
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74HC373AFR1 |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
24-CFlatpack
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
3 suppliers
Integrated Device Technology
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers