MC74HC259DT -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74HC259DT
Description
8-BIT ADDRESSABLE LATCH
-
Lingto Electronic Limited
Datasheet
Description
8-BIT ADDRESSABLE LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74HC259DT |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
5 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
+4.6
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
D
Supply Voltage
7 V
Propagation Delay
11 ns
View Details