Integrated Device Technology Octal Transparent Latch 74FCT373ATSOG8

Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Datasheet
Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT373ATSOG8 - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT373ATSOG8
Octal Transparent Latch 74FCT373ATSOG8
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT373ATSOG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT373ATSOG8
Integrated Circuits (ICs) - Logic - Latches 74FCT373ATSOG8
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - 74FCT373ATSOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT373ATSOG8 74FCT373ATSOG8 74FCT373ATSOG8
Product Name Octal Transparent Latch Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373APW-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74AUP1G373GS,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details