Rochester Electronics Logic - Logic - Shift Registers - MC74HC165DR2 MC74HC165DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926289-MC74HC165DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926289-MC74HC165DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC165DR2 - 926289-MC74HC165DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC165DR2
926289-MC74HC165DR2
Logic - Logic - Shift Registers - MC74HC165DR2 926289-MC74HC165DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926289-MC74HC165DR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register Element Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926289-MC74HC165DR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC165
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Logic - Shift Registers - MC74HC165DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC165DR2
Logic - Shift Registers MC74HC165DR2
8 BIT SERIAL OR PARALLEL INPUT/S

8 BIT SERIAL OR PARALLEL INPUT/S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 926289-MC74HC165DR2 MC74HC165DR2
Product Name Logic - Logic - Shift Registers - MC74HC165DR2 Logic - Shift Registers
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 54198J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details
Shift Registers - 1727-6439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers