Rochester Electronics Logic - Logic - Shift Registers - MC74HC164AFL1 MC74HC164AFL1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883670-MC74HC164AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883670-MC74HC164AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164AFL1 - 883670-MC74HC164AFL1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164AFL1
883670-MC74HC164AFL1
Logic - Logic - Shift Registers - MC74HC164AFL1 883670-MC74HC164AFL1
Manufacturer: ON Semiconductor Win Source Part Number: 883670-MC74HC164AFL1 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC164 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 883670-MC74HC164AFL1
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Shift Registers - MC74HC164AFL1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164AFL1
Logic - Shift Registers MC74HC164AFL1
8 BIT SERIAL INPUT/PARALLEL-OUTP

8 BIT SERIAL INPUT/PARALLEL-OUTP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883670-MC74HC164AFL1 MC74HC164AFL1
Product Name Logic - Logic - Shift Registers - MC74HC164AFL1 Logic - Shift Registers
Package Type SOIC; Other; 16-SOEIAJ
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 100341QI - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers