Rochester Electronics Logic - Logic - Shift Registers - MC74HC164AFELG MC74HC164AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883669-MC74HC164AFEL G Series: 74HC Features: Shift 1 Element 8 Bit Package: Bulk Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883669-MC74HC164AFEL G Series: 74HC Features: Shift 1 Element 8 Bit Package: Bulk Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74HC164AFELG - 883669-MC74HC164AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74HC164AFELG
883669-MC74HC164AFELG
Logic - Logic - Shift Registers - MC74HC164AFELG 883669-MC74HC164AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 883669-MC74HC164AFEL G Series: 74HC Features: Shift 1 Element 8 Bit Package: Bulk Family Name: 74HC164 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883669-MC74HC164AFELG
Series: 74HC
Features: Shift 1 Element 8 Bit
Package: Bulk
Family Name: 74HC164
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - MC74HC164AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC164AFELG
Logic - Shift Registers MC74HC164AFELG
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 883669-MC74HC164AFELG MC74HC164AFELG
Product Name Logic - Logic - Shift Registers - MC74HC164AFELG Logic - Shift Registers
Register Type Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Shift Registers - 74F676PC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
3 suppliers
Shift Registers - 74LVC594AD,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers