MC74F112MR1 -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
MC74F112MR1
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
MC74F112MR1 |
|
Product Name
|
Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
260 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
20 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
8 suppliers