The MC74ACT74DR2 is a dual D-type flip-flop featuring positive edge-triggered operation with asynchronous clear and set inputs. It transfers input data to outputs on the rising edge of the clock pulse, ensuring reliable data handling in digital circuits. The device offers complementary outputs (Q and Q) and can source or sink up to 24 mA, making it suitable for various applications requiring robust output drive capabilities. This flip-flop is designed with TTL-compatible inputs and is available in a Pb-free package, aligning with modern environmental standards. The recommended operating conditions include a supply voltage range of 4.5V to 5.5V for the ACT version, with an operating temperature range of -40°C to +85°C. The device also features independent asynchronous clear and set functions, allowing for flexible control in circuit designs. Engineers considering this product should note its maximum ratings, including a DC supply voltage of up to 6.5V and a storage temperature range from -65°C to +150°C. The MC74ACT74DR2 is packaged in a 14-lead SOIC format, facilitating easy integration into various electronic systems.
IC FLIP FLOP DUAL D TRIG 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | MC74ACT74DR2 |
| Product Name | Logic - Flip Flops |
| fMAX | 210 MHz |