Rochester Electronics Logic - Flip Flops MC74ACT374NG

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT374NG is an octal D-type flip-flop designed for high-speed, low-power applications. It features eight individual D-type inputs and 3-state outputs, making it suitable for bus-oriented systems. The device is triggered by a buffered positive edge clock and includes a common output enable (OE) for all flip-flops. Each output can source or sink up to 24 mA, providing flexibility in driving loads. The part is TTL compatible and is available in Pb-free packaging. It operates within a supply voltage range of 4.5V to 5.5V for the ACT version and can function in ambient temperatures from -40°C to 85°C. The MC74ACT374NG is ideal for applications requiring reliable data storage and transfer in digital circuits.

Datasheet Summary
Powered by GS/AI

The MC74ACT374NG is an octal D-type flip-flop designed for high-speed, low-power applications. It features eight individual D-type inputs and 3-state outputs, making it suitable for bus-oriented systems. The device is triggered by a buffered positive edge clock and includes a common output enable (OE) for all flip-flops. Each output can source or sink up to 24 mA, providing flexibility in driving loads. The part is TTL compatible and is available in Pb-free packaging. It operates within a supply voltage range of 4.5V to 5.5V for the ACT version and can function in ambient temperatures from -40°C to 85°C. The MC74ACT374NG is ideal for applications requiring reliable data storage and transfer in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC74ACT374NG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74ACT374NG
Logic - Flip Flops MC74ACT374NG
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number MC74ACT374NG
Product Name Logic - Flip Flops
fMAX 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC273D/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SOT163-1
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details