Rochester Electronics Logic - Logic - Flip Flops - 100131DC 100131DC

Description
Manufacturer: National Semiconductor Win Source Part Number: 904801-100131DC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 904801-100131DC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 100131DC
904801-100131DC
Logic - Logic - Flip Flops - 100131DC 904801-100131DC
Manufacturer: National Semiconductor Win Source Part Number: 904801-100131DC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 904801-100131DC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 100131DC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100131DC
Logic - Flip Flops 100131DC
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 904801-100131DC 100131DC
Product Name Logic - Logic - Flip Flops - 100131DC Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 1727-3385-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers