Rochester Electronics Logic - Latches MC74ACT373N

Description
IC LATCH OCT TRANSP 3ST 20-DIP
Datasheet
Description
IC LATCH OCT TRANSP 3ST 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74ACT373N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT373N
Logic - Latches MC74ACT373N
IC LATCH OCT TRANSP 3ST 20-DIP

IC LATCH OCT TRANSP 3ST 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74ACT373N
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Latches - 74ALVC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Specs
Supply Voltage 2.3 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details