Rochester Electronics Logic - Latches MC74ACT259DG

Description
IC LATCH ADDRESS 8BIT 16-SOIC
Datasheet
Description
IC LATCH ADDRESS 8BIT 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74ACT259DG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT259DG
Logic - Latches MC74ACT259DG
IC LATCH ADDRESS 8BIT 16-SOIC

IC LATCH ADDRESS 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74ACT259DG
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74HC75FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details