Rochester Electronics Logic - Latches MC74ACT259D

Description
IC LATCH ADDRESS 8BIT 16-SOIC
Datasheet
Description
IC LATCH ADDRESS 8BIT 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74ACT259D - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT259D
Logic - Latches MC74ACT259D
IC LATCH ADDRESS 8BIT 16-SOIC

IC LATCH ADDRESS 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74ACT259D
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transparent D-type latch with 30 Ohm termination resistors; 3-state - 74LVT162373DGG,118 - Nexperia B.V.
Specs
Latch Type D; Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
Logic - Latches - 74FCT573CTSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details