MC74AC573N -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
MC74AC573N
Description
IC LATCH OCTAL 20-DIP
-
Lingto Electronic Limited
Datasheet
Description
IC LATCH OCTAL 20-DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
MC74AC573N |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
1.2V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details