Rochester Electronics Logic - Latches MC74AC259N

Description
IC LATCH ADDRESS 8BIT 16-DIP
Datasheet
Description
IC LATCH ADDRESS 8BIT 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74AC259N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74AC259N
Logic - Latches MC74AC259N
IC LATCH ADDRESS 8BIT 16-DIP

IC LATCH ADDRESS 8BIT 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number MC74AC259N
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDT - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Latches - 1727-74LVC16373ADGG-Q1JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ACTQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details