Rochester Electronics Embedded - Embedded - Microprocessors - MC68EC000EI12 MC68EC000EI12

Description
Manufacturer: Motorola Win Source Part Number: 926197-MC68EC000EI12 Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 12MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926197-MC68EC000EI12 Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 12MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68EC000EI12 - 926197-MC68EC000EI12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68EC000EI12
926197-MC68EC000EI12
Embedded - Embedded - Microprocessors - MC68EC000EI12 926197-MC68EC000EI12
Manufacturer: Motorola Win Source Part Number: 926197-MC68EC000EI12 Series: M680x0 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EC000 Microprocessor IC series 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21) Core Processor: EC000 Speed: 12MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 18 HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926197-MC68EC000EI12
Series: M680x0
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EC000 Microprocessor IC series 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21)
Core Processor: EC000
Speed: 12MHz
Package: Tube
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 18
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MC68EC000EI12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68EC000EI12
Embedded - Microprocessors MC68EC000EI12
32-BIT, 12MHZ, CMOS, PQCC68

32-BIT, 12MHZ, CMOS, PQCC68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926197-MC68EC000EI12 MC68EC000EI12
Product Name Embedded - Embedded - Microprocessors - MC68EC000EI12 Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC (24.21x24.21)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D43B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tray
Pin Count 289
View Details
6 suppliers