Sitara Processor 361-NFBGA -40 to 90
Sitara Processor: ARM9, LPDDR, DDR2, Display 361-NFBGA -40 to 90 Product overview: AM1806BZWTD4 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM1806BZWTD4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1143385-AM1806BZWTD4
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 90°C (TJ)
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 456MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Additional Interfaces: I2C, McASP, McBSP, SPI, MMC/SD, UART
Part Status: Obsolete(EOL)
Family Name: AM1806
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): AM1806EZWTD4;
Introduction Date: July 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
ARM926EJ-S Microprocessor IC Sitara™ 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
IC MPU SITARA 456MHZ 361NFBGA
Microprocessors - MPU ARM MicroProc
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM1806BZWTD4 | 694-AM1806BZWTD4 | 1143385-AM1806BZWTD4 | AM1806BZWTD4-ND | AM1806BZWTD4 | AM1806BZWTD4 | 815-AM1806BZWTD4 |
| Product Name | AM1806 Sitara Processor | Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM1806BZWTD4 | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU ARM MicroProc |
| Microprocessor Family | ARM | ARM; ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ||
| Supply Voltage | 1.8V; 3.3V | 1.3V | 1.8V, 3.3V | 1.8V; 3.3V | 1.3V | ||
| Package Type | Other; NFBGA | Other; LFBGA | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | ||
| Clock Speed | 375 to 456 MHz | 456 MHz | 456 MHz | 456 MHz | |||
| UARTs | 3 | 3 |