MC68302RC16C -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68302RC16C
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68302RC16C |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A72
Supply Voltage
1.8V; 3.3V
View Details
3 suppliers
Architecture
RISC
Package Type
QFP; Other; 132-QFP
Operating Temperature
0 to 100 C (32 to 212 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details