MC68302CRC16C -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MC68302CRC16C
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MC68302CRC16C |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.5V; 1.8V; 3.3V
Package Type
Other; FCBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, ARM
Package Type
Other; 1517 pin FCBGA
View Details
Microchip Technology, Inc.
Microprocessor Family
68k; 68000
View Details
2 suppliers
|